Molex Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex 52559-2452-TR250

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 67AC4685 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex
67AC4685
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex 67AC4685
CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
0.5 Fpc Zif Smt St 24Ckt Embstp Pkg Molex - 90AJ3968 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Smt St 24Ckt Embstp Pkg Molex
90AJ3968
0.5 Fpc Zif Smt St 24Ckt Embstp Pkg Molex 90AJ3968
0.5 FPC ZIF SMT ST 24CKT EMBSTP PKG

0.5 FPC ZIF SMT ST 24CKT EMBSTP PKG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52559-2452-TR250 67AC4685 90AJ3968
Product Name Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex 0.5 Fpc Zif Smt St 24Ckt Embstp Pkg Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J236B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details