Molex Connectors Miscellaneous 52559-2270

Description
Connectors Miscellaneous
Request a Quote
Description
Connectors Miscellaneous
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 52559-2270 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
52559-2270
Connectors Miscellaneous 52559-2270
Connectors Miscellaneous

Connectors Miscellaneous

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Pc Board Connector; Gender Molex - 58J9720 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Connector; Gender Molex
58J9720
Pc Board Connector; Gender Molex 58J9720
PC Board Connector; Gender:Receptacle; No. of Contacts:22; Pitch Spacing:0.5mm; Contact Material:Phosphor Bronze; Contact Plating:Tin; No. of Rows:1; Series:52559; Body Material:PA Polyamide (Nylon) 4/6 RoHS Compliant: Yes

PC Board Connector; Gender:Receptacle; No. of Contacts:22; Pitch Spacing:0.5mm; Contact Material:Phosphor Bronze; Contact Plating:Tin; No. of Rows:1; Series:52559; Body Material:PA Polyamide (Nylon) 4/6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52559-2270 52559-2270 58J9720
Product Name Connectors Miscellaneous Pc Board Connector; Gender Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details