Molex 52559-2052 FPC Connector
Molex 52559-2052 FPC Connector
Molex 52559-2052 FPC Connector
Connector
FFC & FPC Connectors VERT SMT ZIF 20P GOLD
CONNECTOR, FFC/FPC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts;
CONNECTOR, FFC/FPC, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts;
FFC / FPC Board Connector, Easy-On 52559 Series, Surface Mount, Receptacle, 20, 0.5 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6702503P | 6702503 | 52559-2052 | 52559-2052 | 86K9445 | 67X4876 |
| Product Name | FPC Connectors | FPC Connectors | Connectors | Connector, Ffc/fpc, 20Pos, 1Row, 0.5Mm; Pitch Spacing Molex | Ffc / Fpc Board Connector, Easy-On 52559 Series, Surface Mount, Receptacle, 20, 0.5 Mm Rohs Compliant Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack | ||||
| Connector Type | FPC / FFC | |||||
| Termination | Zif vertical contact | Surface Mount |