Molex Connectors Ribbon & FFC 52559-1452

Description
0.5 FPC ZIF SMT ST 14CKT EMBS P PKG
Request a Quote Datasheet
Description
0.5 FPC ZIF SMT ST 14CKT EMBS P PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Ribbon & FFC - 52559-1452 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
52559-1452
Connectors Ribbon & FFC 52559-1452
0.5 FPC ZIF SMT ST 14CKT EMBS P PKG

0.5 FPC ZIF SMT ST 14CKT EMBS P PKG

Buy Now
Singapore, Singapore
50V 500mA Electronic Connector
350-52559-1452
50V 500mA Electronic Connector 350-52559-1452
14 Pos 1 Row Female Header, 0.5mm Pitch, SMT, 50V, 500mA Product overview: 52559-1452 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52559-1452 can be used for catalog matching and distributor lookup.

14 Pos 1 Row Female Header, 0.5mm Pitch, SMT, 50V, 500mA Product overview: 52559-1452 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52559-1452 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPC Connectors - 7241194P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7241194P
FPC Connectors 7241194P
Molex 52559-1452 FPC Connector

Molex 52559-1452 FPC Connector

Supplier's Site
FPC Connectors - 7241194 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7241194
FPC Connectors 7241194
Molex 52559-1452 FPC Connector

Molex 52559-1452 FPC Connector

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 52559-1452 - 1039111-52559-1452 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52559-1452
1039111-52559-1452
FFC, FPC (FlatFlexible) Connectors - 52559-1452 1039111-52559-1452
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039111-52559-1452 Packaging: Tape and Reel Number of Positions: 14 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 14 Gender: Female Housing Material: Nylon Number of Circuits: 14 Orientation: Vertical Contact Plating: Gold Material: Bronze Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52746-1171; 52559-1652; 54548-1071; FH12-10S-0.5SV(55)05 25591452; 525591452; 525591452.; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: Unknown ELV: Compliant Flammability Rating: UL94 V-0 Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039111-52559-1452
Packaging: Tape and Reel
Number of Positions: 14
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 14
Gender: Female
Housing Material: Nylon
Number of Circuits: 14
Orientation: Vertical
Contact Plating: Gold
Material: Bronze
Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52746-1171; 52559-1652; 54548-1071; FH12-10S-0.5SV(55)0525591452; 525591452; 525591452.;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-0
Stackable: No

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 05AC9718 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex
05AC9718
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex 05AC9718
CONNECTOR, FFC/FPC, 14POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 14POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Molex - 92M6177 - Newark, An Avnet Company
Chicago, IL, United States
Molex
92M6177
Molex 92M6177
Molex

Molex

Supplier's Site
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 73AC8404 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex
73AC8404
Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex 73AC8404
CONNECTOR, FFC/FPC, 14POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 14POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52559-1452 350-52559-1452 7241194P 7241194 1039111-52559-1452 52559-1452 05AC9718 92M6177
Product Name Connectors Ribbon & FFC 50V 500mA Electronic Connector FPC Connectors FPC Connectors FFC, FPC (FlatFlexible) Connectors - 52559-1452 Connector, Ffc/fpc, 14Pos, 1Row, 0.5Mm; Pitch Spacing Molex Molex
Gender Female / Jack Female / Jack Male / Plug; Female / Jack
Termination SMD/SMT Zif vertical contact SMD/SMT Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data