Molex 50V 500mA Electronic Connector 52559-1072

Description
10 Pos 0.5mm Pitch Receptacle, Straight, SMT, 50V, 500mA Product overview: 52559-1072 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52559-1072 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 0.5mm Pitch Receptacle, Straight, SMT, 50V, 500mA Product overview: 52559-1072 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52559-1072 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 500mA Electronic Connector
399-52559-1072
50V 500mA Electronic Connector 399-52559-1072
10 Pos 0.5mm Pitch Receptacle, Straight, SMT, 50V, 500mA Product overview: 52559-1072 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52559-1072 can be used for catalog matching and distributor lookup.

10 Pos 0.5mm Pitch Receptacle, Straight, SMT, 50V, 500mA Product overview: 52559-1072 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52559-1072 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 52559-1072 - 1014923-52559-1072 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52559-1072
1014923-52559-1072
FFC, FPC (FlatFlexible) Connectors - 52559-1072 1014923-52559-1072
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014923-52559-1072 Packaging: Cut Tape (CT) Number of Positions: 10 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 10 Gender: Receptacle Length: 10.7 mm Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 10 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Number of Poles: 10 Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): SFV10R-2STE9HLF; SFV12R-2STE9HLF; SFV12R-1STE9HLF; 687110149022; 08FLZ-RSM2-TB(LF)(SN ); 687108149022-5255910 72; 0525591072; 525591072; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 50 V Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014923-52559-1072
Packaging: Cut Tape (CT)
Number of Positions: 10
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 10
Gender: Receptacle
Length: 10.7 mm
Housing Material: Nylon
Actuator Material: Polyphenylene
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Number of Poles: 10
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): SFV10R-2STE9HLF; SFV12R-2STE9HLF; SFV12R-1STE9HLF; 687110149022; 08FLZ-RSM2-TB(LF)(SN); 687108149022-525591072; 0525591072; 525591072;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 50 V
Lead Pitch: 500 µm
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
CONN FFC VERT 10POS 0.50MM SMD - 514-52559-1072 - Utmel Electronic Limited
Hong Kong, China
CONN FFC VERT 10POS 0.50MM SMD
514-52559-1072
CONN FFC VERT 10POS 0.50MM SMD 514-52559-1072
CONN FFC VERT 10POS 0.50MM SMD

CONN FFC VERT 10POS 0.50MM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-52559-1072 1014923-52559-1072 52559-1072 514-52559-1072
Product Name 50V 500mA Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52559-1072 CONN FFC VERT 10POS 0.50MM SMD
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products