Connector
Win Source Part Number: 1030930-52559-1052
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
Alternative Parts (Cross-Reference): 52271-1079; 52271-1069; 52559-1252; 10FMN-BMTTN-A-TF(LF)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-52559-1052TR,22
RoHS Status: RoHS non-compliant
10 Pos 1mm Pitch Receptacle Header, Gold/Tin, 50V Product overview: 52559-1052 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52559-1052 can be used for catalog matching and distributor lookup.
Molex 52559-1052 FPC Connector
Molex 52559-1052 FPC Connector
0.5 FPC ZIF SMT ST 10CKT EMBS P PKG
CONNECTOR, FFC/FPC, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 10, 0.5 mm RoHS Compliant: Yes
FFC & FPC Connectors VERT SMT ZIF 10P GOLD
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52559-1052 | 1030930-52559-1052 | 399-52559-1052 | 7241191 | 7241191P | 52559-1052 | 86K9441 | 59T0301 | 52559-1052 |
| Product Name | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | 50V Electronic Connector | FPC Connectors | FPC Connectors | Connectors | Connector, Ffc/fpc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Molex | Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 10, 0.5 Mm Rohs Compliant Molex | Connectors | |
| Termination | Solder | Zif vertical contact | Surface Mount | ||||||
| Voltage Rating | 50 volts | ||||||||
| Current Rating | 0.5 amps | ||||||||
| Connector Type | FPC / FFC |