Card Edge Connector, 8 Contact(s), 1 Row(s), Female, Straight, 0.02 inch Pitch, Surface Mount Terminal, Locking, ROHS AND REACH COMPLIANT Product overview: 52559-0853 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52559-0853 can be used for catalog matching and distributor lookup.
Molex 52559-0853 FPC Connector
Connector
FFC / FPC Board Connector, 52559 Series, Surface Mount, Receptacle, 8, Bottom, 0.5 mm RoHS Compliant: Yes
FFC / FPC Board Connector, 52559 Series, Surface Mount, Receptacle, 8, Bottom, 0.5 mm
FFC & FPC Connectors VERT SMT ZIF 8P GOLD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350-52559-0853 | 6702487 | 52559-0853 | 53W2465 | 52559-0853 |
| Product Name | SMD Electronic Connector | FPC Connectors | Ffc / Fpc Board Connector, 52559 Series, Surface Mount, Receptacle, 8, Bottom, 0.5 Mm Rohs Compliant Molex | Connectors | |
| Termination | SMD/SMT | Zif | |||
| Voltage Rating | 50 volts | 50 volts | |||
| Current Rating | 0.5 amps | ||||
| Connector Type | FPC / FFC |