The Molex Connector, FFC/FPC, Receptacle, 6 Positions, 1 Row (part number 56R1718) features a 0.50mm pitch and is designed for surface mount applications. It has a vertical orientation and is part of the Easy-On 52559 series. The connector supports a maximum current of 0.5A and a voltage rating of 50V AC (RMS)/DC. It is constructed with a phosphor bronze metal material, with gold plating for the contacts and tin plating for termination. The connector is rated for a durability of up to 20 mating cycles and operates within a temperature range of -40°C to +85°C. It is packaged in embossed tape on a reel for convenient handling. The product is RoHS compliant and does not contain halogens.
Molex 52559-0652 FPC Connector
Molex 52559-0652 FPC Connector
Connector
6Ckt Vertical SMT FFC/FPC Connector, 1mm Pitch, Gold/Tin Product overview: 52559-0652 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52559-0652 can be used for catalog matching and distributor lookup.
CONNECTOR, FFC/FPC, RCPT, 6POS, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
CONNECTOR, FFC/FPC, RCPT, 6POS, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Easy-On 52559 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
Flex Cable Connector,PCB Mount,6 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes
FFC / FPC Board Connector, ZIF, Easy-On 52559 Series, Surface Mount, Receptacle, 6, 0.5 mm RoHS Compliant: Yes
FFC & FPC Connectors 0.5 FPC ZIF SMT ST 6 T ST 6Ckt EmbsTp Pk
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52559-0652 | 7241182P | 7241182 | 52559-0652 | 350-52559-0652 | 56R1718 | 92M6166 | 52559-0652 |
| Product Name | Connectors | FPC Connectors | FPC Connectors | Electronic Connector | Connector, Ffc/fpc, Rcpt, 6Pos, 1Row; Pitch Spacing Molex | Flex Cable Connector,pcb Mount,6 Contacts,number Of Contact Rows Molex | Connectors | |
| Gender | Female / Jack | Male / Plug; Female / Jack | ||||||
| Connector Type | FPC / FFC | |||||||
| Termination | Zif bottom contact | Solder | Surface Mount | |||||
| Mounting | Surface mount |