Molex Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount 524840310

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount Series: Mi II 52484 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Pitch (mm): 0.079" (2.00mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount Series: Mi II 52484 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Pitch (mm): 0.079" (2.00mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount
Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount Series: Mi II 52484 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 3 Pitch (mm): 0.079" (2.00mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount
Series: Mi II 52484
Package: Bulk
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 3
Pitch (mm): 0.079" (2.00mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details