Molex Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) 524652071

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52465 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 20 Pitch (mm): 0.031" (0.80mm) Mounting Type: Surface Mount Contact Finish: Tin
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52465 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 20 Pitch (mm): 0.031" (0.80mm) Mounting Type: Surface Mount Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 52465 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 20 Pitch (mm): 0.031" (0.80mm) Mounting Type: Surface Mount Contact Finish: Tin

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 52465
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 20
Pitch (mm): 0.031" (0.80mm)
Mounting Type: Surface Mount
Contact Finish: Tin

Buy Now Datasheet
SMD Pre-ordered Connectors RoHS - 514-524652071 - Utmel Electronic Limited
Hong Kong, China
SMD Pre-ordered Connectors RoHS
514-524652071
SMD Pre-ordered Connectors RoHS 514-524652071
SMD Pre-ordered Connectors RoHS

SMD Pre-ordered Connectors RoHS

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0524652071
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0524652071
CONN RCPT 20POS SMD TIN

CONN RCPT 20POS SMD TIN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 514-524652071 0524652071
Product Name Connectors, Interconnects- Rectangular Connectors- Arrays, Edge Type, Mezzanine (Board to Board) SMD Pre-ordered Connectors RoHS Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details