Molex Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 524651070

Description
Win Source Part Number: 1339386-0524651070 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: 52465 Number of Positions: 10 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 120.0µin (3.05µm) Package: Tape & Reel Mated Stacking Heights: 4.5mm, 5.65mm, 7mm Height Above Board: 0.140" (3.55mm) Standard Package: 1,000 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 052465
Request a Quote Datasheet
Description
Win Source Part Number: 1339386-0524651070 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: 52465 Number of Positions: 10 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 120.0µin (3.05µm) Package: Tape & Reel Mated Stacking Heights: 4.5mm, 5.65mm, 7mm Height Above Board: 0.140" (3.55mm) Standard Package: 1,000 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 052465
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1339386-0524651070 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1339386-0524651070
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1339386-0524651070
Win Source Part Number: 1339386-0524651070 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: 52465 Number of Positions: 10 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Tin Contact Finish Thickness: 120.0µin (3.05µm) Package: Tape & Reel Mated Stacking Heights: 4.5mm, 5.65mm, 7mm Height Above Board: 0.140" (3.55mm) Standard Package: 1,000 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 052465

Win Source Part Number: 1339386-0524651070
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: 52465
Number of Positions: 10
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Tin
Contact Finish Thickness: 120.0µin (3.05µm)
Package: Tape & Reel
Mated Stacking Heights: 4.5mm, 5.65mm, 7mm
Height Above Board: 0.140" (3.55mm)
Standard Package: 1,000
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 052465

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0524651070
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0524651070
CONN RCPT 10POS SMD TIN

CONN RCPT 10POS SMD TIN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1339386-0524651070 0524651070
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details