Molex Board-To-Board Connector, 52465 Series, Surface Mount, Receptacle, 32, 0.8 Mm, Tin Plated Contacts Molex 52465-3271

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-To-Board Connector, 52465 Series, Surface Mount, Receptacle, 32, 0.8 Mm, Tin Plated Contacts Molex - 28W0667 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, 52465 Series, Surface Mount, Receptacle, 32, 0.8 Mm, Tin Plated Contacts Molex
28W0667
Board-To-Board Connector, 52465 Series, Surface Mount, Receptacle, 32, 0.8 Mm, Tin Plated Contacts Molex 28W0667
Board-To-Board Connector, 52465 Series, Surface Mount, Receptacle, 32, 0.8 mm, Tin Plated Contacts

Board-To-Board Connector, 52465 Series, Surface Mount, Receptacle, 32, 0.8 mm, Tin Plated Contacts

Supplier's Site
Connector, Rcpt, 32Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex - 58J9665 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 32Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex
58J9665
Connector, Rcpt, 32Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex 58J9665
CONNECTOR, RCPT, 32POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 32POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52465-3271 28W0667 58J9665
Product Name Board-To-Board Connector, 52465 Series, Surface Mount, Receptacle, 32, 0.8 Mm, Tin Plated Contacts Molex Connector, Rcpt, 32Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 24AC1382 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
PC Pin, Single Post Connectors - 36-1405-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details