Molex Circular Connectors - Circular Connectors - Housings - 52465-3071 52465-3071

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 52465-3071 - 969643-52465-3071 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52465-3071
969643-52465-3071
Circular Connectors - Circular Connectors - Housings - 52465-3071 969643-52465-3071
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969643-52465-3071 Number of Positions: 30 Pitch: 800 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 30 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 30 Orientation: Vertical Contact Plating: Tin Contact Resistance: 20 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (AC): 50 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969643-52465-3071
Number of Positions: 30
Pitch: 800 µm
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 30
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 30
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 20 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (AC): 50 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-52465-3071
SMD Electronic Connector 316-52465-3071
Board Connector, 30 Contact(s), 2 Row(s), Female, Straight, 0.031 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, ROHS COMPLIANT Product overview: 52465-3071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52465-3071 can be used for catalog matching and distributor lookup.

Board Connector, 30 Contact(s), 2 Row(s), Female, Straight, 0.031 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, ROHS COMPLIANT Product overview: 52465-3071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52465-3071 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 30Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex - 58J9664 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex
58J9664
Connector, Rcpt, 30Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex 58J9664
CONNECTOR, RCPT, 30POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Housing Assembly, 52465 Series, Surface Mount, Receptacle, 30, 0.8 Mm Molex - 28W0666 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Housing Assembly, 52465 Series, Surface Mount, Receptacle, 30, 0.8 Mm Molex
28W0666
Board-To-Board Connector, Housing Assembly, 52465 Series, Surface Mount, Receptacle, 30, 0.8 Mm Molex 28W0666
Board-To-Board Connector, Housing Assembly, 52465 Series, Surface Mount, Receptacle, 30, 0.8 mm

Board-To-Board Connector, Housing Assembly, 52465 Series, Surface Mount, Receptacle, 30, 0.8 mm

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52465-3071 969643-52465-3071 316-52465-3071 58J9664 28W0666
Product Name Circular Connectors - Circular Connectors - Housings - 52465-3071 SMD Electronic Connector Connector, Rcpt, 30Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex Board-To-Board Connector, Housing Assembly, 52465 Series, Surface Mount, Receptacle, 30, 0.8 Mm Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Minitek ® - 10072354-F01-08KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details