The Molex 58J9659 is a 22-position, 2-row receptacle connector designed for board-to-board applications with a pitch spacing of 0.8mm. It features a surface mount termination style and is constructed from high-temperature thermoplastic with phosphor bronze contacts. The connector supports a maximum current of 0.5A and a voltage rating of 50V, making it suitable for various electronic applications. It has a mated height of 4.50mm to 7.00mm and is compatible with PCB thicknesses of 1.60mm. The product is RoHS compliant and has a durability rating of 30 mating cycles. It is packaged in embossed tape on a reel for convenient handling.
Connector
CONNECTOR, RCPT, 22POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:22Contacts;
0.8 BtB Hsg Assy SMT 22Ckt EmbsTp Pkg RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52465-2271 | 58J9659 | 28W0662 |
| Product Name | Connector, Rcpt, 22Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex | 0.8 Btb Hsg Assy Smt 22Ckt Embstp Pkg Rohs Compliant Molex | |
| Mounting | Surface Mount |