Molex Connectors Miscellaneous 52465-1671

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Miscellaneous - 52465-1671 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
52465-1671
Connectors Miscellaneous 52465-1671
0.8 BTB HSG ASSY SMT 16CKT EM STP PKG

0.8 BTB HSG ASSY SMT 16CKT EM STP PKG

Buy Now
Circular Connectors - Circular Connectors - Housings - 52465-1671 - 967889-52465-1671 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52465-1671
967889-52465-1671
Circular Connectors - Circular Connectors - Housings - 52465-1671 967889-52465-1671
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967889-52465-1671 Packaging: Tape & Reel Number of Positions: 16 Pitch: 800 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 16 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 16 Orientation: Vertical Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967889-52465-1671
Packaging: Tape & Reel
Number of Positions: 16
Pitch: 800 µm
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 16
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 16
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Rcpt, 16Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex - 58J9655 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex
58J9655
Connector, Rcpt, 16Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex 58J9655
CONNECTOR, RCPT, 16POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
0.8 Btb Hsg Assy Smt 16Ckt Embstp Pkg Rohs Compliant Molex - 28W0659 - Newark, An Avnet Company
Chicago, IL, United States
0.8 Btb Hsg Assy Smt 16Ckt Embstp Pkg Rohs Compliant Molex
28W0659
0.8 Btb Hsg Assy Smt 16Ckt Embstp Pkg Rohs Compliant Molex 28W0659
0.8 BtB Hsg Assy SMT 16Ckt EmbsTp Pkg RoHS Compliant: Yes

0.8 BtB Hsg Assy SMT 16Ckt EmbsTp Pkg RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Connector, Rcpt, 16Pos, 2Row Rohs Compliant Molex - 80AH3475 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Rcpt, 16Pos, 2Row Rohs Compliant Molex
80AH3475
Mezzanine Connector, Rcpt, 16Pos, 2Row Rohs Compliant Molex 80AH3475
MEZZANINE CONNECTOR, RCPT, 16POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, RCPT, 16POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Connector, Rcpt, 16Pos, 2Row Rohs Compliant Molex - 82AH2740 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector, Rcpt, 16Pos, 2Row Rohs Compliant Molex
82AH2740
Mezzanine Connector, Rcpt, 16Pos, 2Row Rohs Compliant Molex 82AH2740
MEZZANINE CONNECTOR, RCPT, 16POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONNECTOR, RCPT, 16POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Connectors - 52465-1671 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52465-1671
Connectors 52465-1671
Board to Board & Mezzanine Connectors 0.8 BtB Hsg Assy SMT SMT 16Ckt EmbsTp Pk

Board to Board & Mezzanine Connectors 0.8 BtB Hsg Assy SMT SMT 16Ckt EmbsTp Pk

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52465-1671 52465-1671 967889-52465-1671 58J9655 28W0659 52465-1671
Product Name Connectors Miscellaneous Circular Connectors - Circular Connectors - Housings - 52465-1671 Connector, Rcpt, 16Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex 0.8 Btb Hsg Assy Smt 16Ckt Embstp Pkg Rohs Compliant Molex Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Standard Circular Connectors - 1-2823590-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers