Molex Circular Connectors - Circular Connectors - Housings - 52465-1470 52465-1470

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976070-52465-1470 Number of Positions: 14 Pitch: 800 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Housing Material: Thermoplastic Number of Circuits: 14 Orientation: Vertical Contact Plating: Tin Mounting: SMD (SMT) Plating: Tin Categories: Circular Connectors - Housings Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976070-52465-1470 Number of Positions: 14 Pitch: 800 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Housing Material: Thermoplastic Number of Circuits: 14 Orientation: Vertical Contact Plating: Tin Mounting: SMD (SMT) Plating: Tin Categories: Circular Connectors - Housings Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 52465-1470 - 976070-52465-1470 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52465-1470
976070-52465-1470
Circular Connectors - Circular Connectors - Housings - 52465-1470 976070-52465-1470
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976070-52465-1470 Number of Positions: 14 Pitch: 800 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Housing Material: Thermoplastic Number of Circuits: 14 Orientation: Vertical Contact Plating: Tin Mounting: SMD (SMT) Plating: Tin Categories: Circular Connectors - Housings Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976070-52465-1470
Number of Positions: 14
Pitch: 800 µm
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Housing Material: Thermoplastic
Number of Circuits: 14
Orientation: Vertical
Contact Plating: Tin
Mounting: SMD (SMT)
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-52465-1470
SMD Electronic Connector 2027-52465-1470
Conn Board to Board RCP 14 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 52465-1470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52465-1470 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 14 POS 0.8mm Solder ST Top Entry SMD T/R Product overview: 52465-1470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52465-1470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.8 Btb Hsg Assy Smt 14Ckt Embstp Pkg Rohs Compliant Molex - 56R1716 - Newark, An Avnet Company
Chicago, IL, United States
0.8 Btb Hsg Assy Smt 14Ckt Embstp Pkg Rohs Compliant Molex
56R1716
0.8 Btb Hsg Assy Smt 14Ckt Embstp Pkg Rohs Compliant Molex 56R1716
0.8 BtB Hsg Assy SMT 14Ckt EmbsTp Pkg RoHS Compliant: Yes

0.8 BtB Hsg Assy SMT 14Ckt EmbsTp Pkg RoHS Compliant: Yes

Supplier's Site
Stacking Conn, Rcpt, 14Pos, 0.8Mm Rohs Compliant Molex - 48AK9088 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Rcpt, 14Pos, 0.8Mm Rohs Compliant Molex
48AK9088
Stacking Conn, Rcpt, 14Pos, 0.8Mm Rohs Compliant Molex 48AK9088
STACKING CONN, RCPT, 14POS, 0.8MM ROHS COMPLIANT: YES

STACKING CONN, RCPT, 14POS, 0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 976070-52465-1470 2027-52465-1470 56R1716
Product Name Circular Connectors - Circular Connectors - Housings - 52465-1470 SMD Electronic Connector 0.8 Btb Hsg Assy Smt 14Ckt Embstp Pkg Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details