Board Connector, 10 Contact(s), 2 Row(s), Female, Straight, 0.031 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, ROHS COMPLIANT Product overview: 52465-1071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52465-1071 can be used for catalog matching and distributor lookup.
0.8 BTB HSG ASSY SMT 10CKT EM STP PKG
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 759098-52465-1071
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts;
Board-To-Board Connector, 52465 Series, Surface Mount, Receptacle, 10, 0.8 mm, Tin Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6702459 | 316-52465-1071 | 52465-1071 | 52465-1071 | 759098-52465-1071 | 86T5168 | 67X4874 |
| Product Name | PCB Sockets | SMD Electronic Connector | Connectors | Rectangular Connectors - 52465-1071 | Mezzanine Connector Type Molex | Board-To-Board Connector, 52465 Series, Surface Mount, Receptacle, 10, 0.8 Mm, Tin Plated Contacts Rohs Compliant Molex | |
| Category | Board to Board Connector | ||||||
| Termination | Solder | Solder | |||||
| Mounting | Surface mount | Surface Mount | |||||
| Voltage Rating | 50 volts | 50 volts |