Manufacturer: Molex, LLC
Win Source Part Number: 907240-0524373091
Series: 52437
Operating Temperature Range: -20°C ~ 85°C
Features: 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052437
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM5682CT-ND, 052437-3091-C, 52437-3091-C, WM5682TR, WM5682CT, 0524373091-C, 900-0524373091TR, 052437-3091, 52437-3027, 52437-3091-ND, 524373091-C, WM5682TR-ND, 52437-3091, 900-0524373091CT, 524373091
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 907240-0524373091 |
| Product Name | Flat Flex Cables (FFC, FPC) - 0524373091 |
| Cable Type | Flat Cable |