Molex FFC, FPC (FlatFlexible) Connectors - 0524373071 524373071

Description
Manufacturer: Molex Win Source Part Number: 1120690-0524373071 Packaging: Reel Number of Positions: 30 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: White Dielectric Material: Polyamide (PA46), Nylon 4/6, Glass Filled Mating Cycles: 20 Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1120690-0524373071 Packaging: Reel Number of Positions: 30 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: White Dielectric Material: Polyamide (PA46), Nylon 4/6, Glass Filled Mating Cycles: 20 Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 0524373071 - 1120690-0524373071 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 0524373071
1120690-0524373071
FFC, FPC (FlatFlexible) Connectors - 0524373071 1120690-0524373071
Manufacturer: Molex Win Source Part Number: 1120690-0524373071 Packaging: Reel Number of Positions: 30 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: White Dielectric Material: Polyamide (PA46), Nylon 4/6, Glass Filled Mating Cycles: 20 Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Brown Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A

Manufacturer: Molex
Win Source Part Number: 1120690-0524373071
Packaging: Reel
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Mounting Style: SMT, Right Angle
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: White
Dielectric Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Mating Cycles: 20
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Brown
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1120690-0524373071
Product Name FFC, FPC (FlatFlexible) Connectors - 0524373071
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products