Molex Flat Flex Cables (FFC, FPC) - 0524372833 524372833

Description
Manufacturer: Molex, LLC Win Source Part Number: 856427-0524372833 Series: Easy-On 52437 Features: Position Connector Package: Reel - TR Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM10980DKR, 0052437-2833, 52437-2833, 052437-2833, WM10980TR, 0524372833-ND, 524372833, WM10980CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856427-0524372833 Series: Easy-On 52437 Features: Position Connector Package: Reel - TR Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM10980DKR, 0052437-2833, 52437-2833, 052437-2833, WM10980TR, 0524372833-ND, 524372833, WM10980CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0524372833
856427-0524372833
Flat Flex Cables (FFC, FPC) - 0524372833 856427-0524372833
Manufacturer: Molex, LLC Win Source Part Number: 856427-0524372833 Series: Easy-On 52437 Features: Position Connector Package: Reel - TR Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM10980DKR, 0052437-2833, 52437-2833, 052437-2833, WM10980TR, 0524372833-ND, 524372833, WM10980CT

Manufacturer: Molex, LLC
Win Source Part Number: 856427-0524372833
Series: Easy-On 52437
Features: Position Connector
Package: Reel - TR
Family Name: 052437
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM10980DKR, 0052437-2833, 52437-2833, 052437-2833, WM10980TR, 0524372833-ND, 524372833, WM10980CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856427-0524372833
Product Name Flat Flex Cables (FFC, FPC) - 0524372833
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details