Molex Flat Flex Cables (FFC, FPC) - 0524372491 524372491

Description
Manufacturer: Molex, LLC Win Source Part Number: 856425-0524372491 Series: 52437 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52437-2427, 52437-2491-C, 052437-2491-C, WM5681TR, 052437-2491, 52437-2491-ND, 900-0524372491TR, WM5681CT-ND, WM5681CT, WM5681TR-ND, 52437-2491, 900-0524372491CT, 0524372491-C, 524372491, 524372491-C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856425-0524372491 Series: 52437 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52437-2427, 52437-2491-C, 052437-2491-C, WM5681TR, 052437-2491, 52437-2491-ND, 900-0524372491TR, WM5681CT-ND, WM5681CT, WM5681TR-ND, 52437-2491, 900-0524372491CT, 0524372491-C, 524372491, 524372491-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0524372491 - 856425-0524372491 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0524372491
856425-0524372491
Flat Flex Cables (FFC, FPC) - 0524372491 856425-0524372491
Manufacturer: Molex, LLC Win Source Part Number: 856425-0524372491 Series: 52437 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52437-2427, 52437-2491-C, 052437-2491-C, WM5681TR, 052437-2491, 52437-2491-ND, 900-0524372491TR, WM5681CT-ND, WM5681CT, WM5681TR-ND, 52437-2491, 900-0524372491CT, 0524372491-C, 524372491, 524372491-C

Manufacturer: Molex, LLC
Win Source Part Number: 856425-0524372491
Series: 52437
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 052437
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 52437-2427, 52437-2491-C, 052437-2491-C, WM5681TR, 052437-2491, 52437-2491-ND, 900-0524372491TR, WM5681CT-ND, WM5681CT, WM5681TR-ND, 52437-2491, 900-0524372491CT, 0524372491-C, 524372491, 524372491-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856425-0524372491
Product Name Flat Flex Cables (FFC, FPC) - 0524372491
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details