Molex FFC, FPC (FlatFlexible) Connectors - 524372471 524372471

Description
Manufacturer: Molex, LLC Win Source Part Number: 052793-524372471 Packaging: Reel - TR Number of Positions: 24 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: White Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Color: Brown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 052793-524372471 Packaging: Reel - TR Number of Positions: 24 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: White Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Color: Brown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 524372471 - 052793-524372471 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 524372471
052793-524372471
FFC, FPC (FlatFlexible) Connectors - 524372471 052793-524372471
Manufacturer: Molex, LLC Win Source Part Number: 052793-524372471 Packaging: Reel - TR Number of Positions: 24 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: White Mounting: Surface Mount, Right Angle Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Actuator Color: Brown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 052793-524372471
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: White
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Actuator Color: Brown
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 524372471 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
524372471
FFC, FPC (Flat Flexible) Connector Assemblies 524372471
FFC, FPC (Flat Flexible) Connector Assemblies

FFC, FPC (Flat Flexible) Connector Assemblies

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 052793-524372471 524372471
Product Name FFC, FPC (FlatFlexible) Connectors - 524372471 FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products