Molex Connectors 52437-3071

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 52437-3071 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
52437-3071
Connectors 52437-3071
0.5 FPC ZIF SMT R/A 30CKT EMB TP PKG

0.5 FPC ZIF SMT R/A 30CKT EMB TP PKG

Buy Now
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 25T1460 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
25T1460
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex 25T1460
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 52437 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:Easy-On 52437 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Easy-On 52437 Series, Surface Mount, Receptacle, 30, Bottom, 0.5 Mm Rohs Compliant Molex - 67X4873 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Easy-On 52437 Series, Surface Mount, Receptacle, 30, Bottom, 0.5 Mm Rohs Compliant Molex
67X4873
Ffc / Fpc Board Connector, Easy-On 52437 Series, Surface Mount, Receptacle, 30, Bottom, 0.5 Mm Rohs Compliant Molex 67X4873
FFC / FPC Board Connector, Easy-On 52437 Series, Surface Mount, Receptacle, 30, Bottom, 0.5 mm RoHS Compliant: Yes

FFC / FPC Board Connector, Easy-On 52437 Series, Surface Mount, Receptacle, 30, Bottom, 0.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52437-3071 52437-3071 25T1460 67X4873
Product Name Connectors Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex Ffc / Fpc Board Connector, Easy-On 52437 Series, Surface Mount, Receptacle, 30, Bottom, 0.5 Mm Rohs Compliant Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details