Molex Fpc Connector, Rcpt, 30Pos, 0.3Mm, Smd; Pitch Spacing Molex 52437-3033

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc Connector, Rcpt, 30Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8593 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 30Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8593
Fpc Connector, Rcpt, 30Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8593
FPC CONNECTOR, RCPT, 30POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:30CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52437 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 30POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:30CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52437 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 30Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0861 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 30Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0861
Fpc Connector, Rcpt, 30Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0861
FPC CONNECTOR, RCPT, 30POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:30CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52437 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 30POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:30CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52437 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52437-3033 01AH8593
Product Name Fpc Connector, Rcpt, 30Pos, 0.3Mm, Smd; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details