Molex SMD Electronic Connector 52437-2833

Description
Easy-On™ Type FFC/FPC Connector, Right-Angle, Surface Mount, ZIF, Bottom Contact Style, 28 Circuits Product overview: 52437-2833 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52437-2833 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Easy-On™ Type FFC/FPC Connector, Right-Angle, Surface Mount, ZIF, Bottom Contact Style, 28 Circuits Product overview: 52437-2833 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52437-2833 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
399-52437-2833
SMD Electronic Connector 399-52437-2833
Easy-On™ Type FFC/FPC Connector, Right-Angle, Surface Mount, ZIF, Bottom Contact Style, 28 Circuits Product overview: 52437-2833 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52437-2833 can be used for catalog matching and distributor lookup.

Easy-On™ Type FFC/FPC Connector, Right-Angle, Surface Mount, ZIF, Bottom Contact Style, 28 Circuits Product overview: 52437-2833 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52437-2833 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FFC, FPC (FlatFlexible) Connectors - 52437-2833 - 1039110-52437-2833 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52437-2833
1039110-52437-2833
FFC, FPC (FlatFlexible) Connectors - 52437-2833 1039110-52437-2833
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039110-52437-2833 Packaging: Tape & Reel (TR) Number of Positions: 28 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Housing Material: Nylon Number of Circuits: 28 Orientation: Right Angle Contact Plating: Silver, Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52435-2833; 52559-2833; 52559-2834; 68712014522; 68713014522; 68712414522052437283 3; 524372833; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Contact Location: Bottom

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039110-52437-2833
Packaging: Tape & Reel (TR)
Number of Positions: 28
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Housing Material: Nylon
Number of Circuits: 28
Orientation: Right Angle
Contact Plating: Silver, Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52435-2833; 52559-2833; 52559-2834; 68712014522; 68713014522; 687124145220524372833; 524372833;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Contact Location: Bottom

Buy Now
Conn, Ffc/fpc, R/a, 28Pos, 1Row, 0.5Mm Rohs Compliant Molex - 82AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 28Pos, 1Row, 0.5Mm Rohs Compliant Molex
82AH2736
Conn, Ffc/fpc, R/a, 28Pos, 1Row, 0.5Mm Rohs Compliant Molex 82AH2736
CONN, FFC/FPC, R/A, 28POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 28POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, R/a, 28Pos, 1Row, 0.5Mm Rohs Compliant Molex - 80AH3471 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 28Pos, 1Row, 0.5Mm Rohs Compliant Molex
80AH3471
Conn, Ffc/fpc, R/a, 28Pos, 1Row, 0.5Mm Rohs Compliant Molex 80AH3471
CONN, FFC/FPC, R/A, 28POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 28POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
0.5 Fpc Zif Ra Smt Assy 28Ckt Embstp Pkg Rohs Compliant Molex - 78AC0732 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Ra Smt Assy 28Ckt Embstp Pkg Rohs Compliant Molex
78AC0732
0.5 Fpc Zif Ra Smt Assy 28Ckt Embstp Pkg Rohs Compliant Molex 78AC0732
0.5 FPC ZIF RA SMT Assy 28Ckt EmbsTp Pkg RoHS Compliant: Yes

0.5 FPC ZIF RA SMT Assy 28Ckt EmbsTp Pkg RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-52437-2833 52437-2833 1039110-52437-2833 82AH2736
Product Name SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52437-2833 Conn, Ffc/fpc, R/a, 28Pos, 1Row, 0.5Mm Rohs Compliant Molex
Termination SMD/SMT SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-585-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details