Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198423-52437-2791
Pitch: 500 µm
Length: 20.1 mm
Number of Circuits: 27
Orientation: Right Angle
Height: 2 mm
Number of Poles: 27
Width: 6.3 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 524372791;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198423-52437-2791 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 52437-2791 |