Molex 50V Electronic Connector 52437-2571

Description
25 Pos, 0.5mm Pitch, RA Header, SMT, Gold, 50V Product overview: 52437-2571 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52437-2571 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25 Pos, 0.5mm Pitch, RA Header, SMT, Gold, 50V Product overview: 52437-2571 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52437-2571 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Electronic Connector
350-52437-2571
50V Electronic Connector 350-52437-2571
25 Pos, 0.5mm Pitch, RA Header, SMT, Gold, 50V Product overview: 52437-2571 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52437-2571 can be used for catalog matching and distributor lookup.

25 Pos, 0.5mm Pitch, RA Header, SMT, Gold, 50V Product overview: 52437-2571 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52437-2571 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 52437-2571 - 1002684-52437-2571 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52437-2571
1002684-52437-2571
FFC, FPC (FlatFlexible) Connectors - 52437-2571 1002684-52437-2571
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002684-52437-2571 Packaging: Tape and Reel Number of Positions: 25 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 25 Number of Circuits: 25 Orientation: Right Angle Contact Plating: Gold Material: Bronze Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): SSM025PC2DCC30N; 78119-1258; 54132-3062; 51281-2694; 2-1734742-0; 2-1734742-4; 2-1734742-8; 52437-2171; FH12-28S-0.5SH(55); 52892-2496; 62684-321100ALF; 52437-2871; FH12-30S-0.5SVA(54)0 524372571; 52437-2571.; 524372571; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002684-52437-2571
Packaging: Tape and Reel
Number of Positions: 25
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 25
Number of Circuits: 25
Orientation: Right Angle
Contact Plating: Gold
Material: Bronze
Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): SSM025PC2DCC30N; 78119-1258; 54132-3062; 51281-2694; 2-1734742-0; 2-1734742-4; 2-1734742-8; 52437-2171; FH12-28S-0.5SH(55); 52892-2496; 62684-321100ALF; 52437-2871; FH12-30S-0.5SVA(54)0524372571; 52437-2571.; 524372571;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0
Stackable: No

Buy Now
0.5 Fpc Zif Smt R/a 25Ckt Embstppkg Molex - 78AC0731 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Smt R/a 25Ckt Embstppkg Molex
78AC0731
0.5 Fpc Zif Smt R/a 25Ckt Embstppkg Molex 78AC0731
0.5 FPC ZIF SMT R/A 25Ckt EmbsTpPkg

0.5 FPC ZIF SMT R/A 25Ckt EmbsTpPkg

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350-52437-2571 1002684-52437-2571 78AC0731
Product Name 50V Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52437-2571 0.5 Fpc Zif Smt R/a 25Ckt Embstppkg Molex
Termination Solder SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products