Molex FFC, FPC (FlatFlexible) Connectors - 52437-2491 52437-2491

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204207-52437-2491 Packaging: Tape and Reel Number of Positions: 24 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 24 Length: 18.6 mm Housing Material: Nylon Number of Circuits: 24 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Alternative Parts (Cross-Reference): 0524372491; 524372491; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Depth: 4.5 mm Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 50 V Lead Pitch: 500 µm Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204207-52437-2491 Packaging: Tape and Reel Number of Positions: 24 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 24 Length: 18.6 mm Housing Material: Nylon Number of Circuits: 24 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Alternative Parts (Cross-Reference): 0524372491; 524372491; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Depth: 4.5 mm Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 50 V Lead Pitch: 500 µm Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52437-2491 - 1204207-52437-2491 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52437-2491
1204207-52437-2491
FFC, FPC (FlatFlexible) Connectors - 52437-2491 1204207-52437-2491
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204207-52437-2491 Packaging: Tape and Reel Number of Positions: 24 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 24 Length: 18.6 mm Housing Material: Nylon Number of Circuits: 24 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Alternative Parts (Cross-Reference): 0524372491; 524372491; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Depth: 4.5 mm Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 50 V Lead Pitch: 500 µm Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204207-52437-2491
Packaging: Tape and Reel
Number of Positions: 24
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Current Rating: 500 mA
Number of Contacts: 24
Length: 18.6 mm
Housing Material: Nylon
Number of Circuits: 24
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 50 MΩ
Alternative Parts (Cross-Reference): 0524372491; 524372491;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Depth: 4.5 mm
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 50 V
Lead Pitch: 500 µm
Max Operating Temperature: 85 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
399-52437-2491
SMD Electronic Connector 399-52437-2491
Card Edge Connector, 24 Contact(s), 1 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Fcc Retnn Dvc, Product overview: 52437-2491 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52437-2491 can be used for catalog matching and distributor lookup.

Card Edge Connector, 24 Contact(s), 1 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Fcc Retnn Dvc, Product overview: 52437-2491 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52437-2491 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1204207-52437-2491 52437-2491 399-52437-2491
Product Name FFC, FPC (FlatFlexible) Connectors - 52437-2491 SMD Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A29410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details