Molex 52437-2471 FPC Connector
Molex 52437-2471 FPC Connector
Molex 52437-2471 FPC Connector
Connector
FFC & FPC Connectors RA SMT ZIF BTTM 24P GOLD
FFC / FPC Board Connector, Surface Mount, Receptacle, 24, Bottom, 0.5 mm RoHS Compliant: Yes
CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6702434P | 6702434 | 52437-2471 | 52437-2471 | 34R5838 | 92M6096 |
| Product Name | FPC Connectors | FPC Connectors | Connectors | Ffc / Fpc Board Connector, Surface Mount, Receptacle, 24, Bottom, 0.5 Mm Rohs Compliant Molex | Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack | ||||
| Connector Type | FPC / FFC | |||||
| Termination | Zif bottom contact | Surface Mount | ||||
| Mounting | Surface mount |