Molex FFC, FPC (FlatFlexible) Connectors - 52437-2433 52437-2433

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027675-52437-2433 Number of Positions: 24 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Gender: Receptacle Housing Material: Nylon Number of Circuits: 24 Orientation: Right Angle Contact Plating: Silver, Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52435-2433; 68712414522; 52892-3033; 52437-2133; 68712014522; 68711814522052437243 3; 524372433; 524372433.; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Contact Location: Bottom
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027675-52437-2433 Number of Positions: 24 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Gender: Receptacle Housing Material: Nylon Number of Circuits: 24 Orientation: Right Angle Contact Plating: Silver, Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52435-2433; 68712414522; 52892-3033; 52437-2133; 68712014522; 68711814522052437243 3; 524372433; 524372433.; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Contact Location: Bottom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52437-2433 - 1027675-52437-2433 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52437-2433
1027675-52437-2433
FFC, FPC (FlatFlexible) Connectors - 52437-2433 1027675-52437-2433
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027675-52437-2433 Number of Positions: 24 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Gender: Receptacle Housing Material: Nylon Number of Circuits: 24 Orientation: Right Angle Contact Plating: Silver, Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52435-2433; 68712414522; 52892-3033; 52437-2133; 68712014522; 68711814522052437243 3; 524372433; 524372433.; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Contact Location: Bottom

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027675-52437-2433
Number of Positions: 24
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Gender: Receptacle
Housing Material: Nylon
Number of Circuits: 24
Orientation: Right Angle
Contact Plating: Silver, Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52435-2433; 68712414522; 52892-3033; 52437-2133; 68712014522; 687118145220524372433; 524372433; 524372433.;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Contact Location: Bottom

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
399-52437-2433
Electronic Connector 399-52437-2433
Connector, Ffc/Fpc, 24Pos, 1Row, 0.5Mm Rohs Compliant: Yes |Molex 52437-2433 Product overview: 52437-2433 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52437-2433 can be used for catalog matching and distributor lookup.

Connector, Ffc/Fpc, 24Pos, 1Row, 0.5Mm Rohs Compliant: Yes |Molex 52437-2433 Product overview: 52437-2433 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52437-2433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm Rohs Compliant Molex - 03AH4142 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm Rohs Compliant Molex
03AH4142
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm Rohs Compliant Molex 03AH4142
CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 02AH7375 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex
02AH7375
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex 02AH7375
CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:24CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52437 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:24CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52437 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1027675-52437-2433 52437-2433 399-52437-2433 03AH4142 02AH7375
Product Name FFC, FPC (FlatFlexible) Connectors - 52437-2433 Electronic Connector Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm Rohs Compliant Molex Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination SMD/SMT SMD/SMT SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M3AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details