Molex Flat Flex Cables (FFC, FPC) - 0524353033 524353033

Description
Manufacturer: Molex, LLC Win Source Part Number: 907235-0524353033 Series: Easy-On 52435 Operating Temperature Range: -20°C ~ 85°C Features: 30 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052435 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052435-3033, 0052435-3033, WM12992CT, WM12992TR, 524353033, 0524353033-ND, WM12992DKR, 52435-3033
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907235-0524353033 Series: Easy-On 52435 Operating Temperature Range: -20°C ~ 85°C Features: 30 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052435 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052435-3033, 0052435-3033, WM12992CT, WM12992TR, 524353033, 0524353033-ND, WM12992DKR, 52435-3033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0524353033
907235-0524353033
Flat Flex Cables (FFC, FPC) - 0524353033 907235-0524353033
Manufacturer: Molex, LLC Win Source Part Number: 907235-0524353033 Series: Easy-On 52435 Operating Temperature Range: -20°C ~ 85°C Features: 30 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052435 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052435-3033, 0052435-3033, WM12992CT, WM12992TR, 524353033, 0524353033-ND, WM12992DKR, 52435-3033

Manufacturer: Molex, LLC
Win Source Part Number: 907235-0524353033
Series: Easy-On 52435
Operating Temperature Range: -20°C ~ 85°C
Features: 30 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 052435
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052435-3033, 0052435-3033, WM12992CT, WM12992TR, 524353033, 0524353033-ND, WM12992DKR, 52435-3033

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907235-0524353033
Product Name Flat Flex Cables (FFC, FPC) - 0524353033
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6429A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,general purpose
View Details
Connecting cable - NEBU-M12W5P-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
Dual Cable Assembly - 483-063725P022 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 130 C (-40 to 266 F)
View Details