Molex Flat Flex Cables (FFC, FPC) - 0524352472 524352472

Description
Manufacturer: Molex, LLC Win Source Part Number: 907234-0524352472 Series: Easy-On 52435 Operating Temperature Range: -40°C ~ 85°C Features: 24 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052435 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7711DKR, 524352472, 052435-2472-C, 0524352472-C, 900-0524352472TR, 524352472-C, WM7711TR, 052435-2472, WM7711DKR-ND, WM7711CT-ND, WM7711TR-ND, 52435-2472-C, WM7711CT, 900-0524352472CT, 900-0524352472DKR, 52435-2472
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907234-0524352472 Series: Easy-On 52435 Operating Temperature Range: -40°C ~ 85°C Features: 24 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052435 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7711DKR, 524352472, 052435-2472-C, 0524352472-C, 900-0524352472TR, 524352472-C, WM7711TR, 052435-2472, WM7711DKR-ND, WM7711CT-ND, WM7711TR-ND, 52435-2472-C, WM7711CT, 900-0524352472CT, 900-0524352472DKR, 52435-2472
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0524352472
907234-0524352472
Flat Flex Cables (FFC, FPC) - 0524352472 907234-0524352472
Manufacturer: Molex, LLC Win Source Part Number: 907234-0524352472 Series: Easy-On 52435 Operating Temperature Range: -40°C ~ 85°C Features: 24 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052435 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7711DKR, 524352472, 052435-2472-C, 0524352472-C, 900-0524352472TR, 524352472-C, WM7711TR, 052435-2472, WM7711DKR-ND, WM7711CT-ND, WM7711TR-ND, 52435-2472-C, WM7711CT, 900-0524352472CT, 900-0524352472DKR, 52435-2472

Manufacturer: Molex, LLC
Win Source Part Number: 907234-0524352472
Series: Easy-On 52435
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052435
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM7711DKR, 524352472, 052435-2472-C, 0524352472-C, 900-0524352472TR, 524352472-C, WM7711TR, 052435-2472, WM7711DKR-ND, WM7711CT-ND, WM7711TR-ND, 52435-2472-C, WM7711CT, 900-0524352472CT, 900-0524352472DKR, 52435-2472

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907234-0524352472
Product Name Flat Flex Cables (FFC, FPC) - 0524352472
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers