Molex FFC, FPC (Flat Flexible) Connector Assemblies 52435-3072

Description
0.5 FPC ZIF HSG ASSY 30CKT
Description
0.5 FPC ZIF HSG ASSY 30CKT

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 52435-3072 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
52435-3072
FFC, FPC (Flat Flexible) Connector Assemblies 52435-3072
0.5 FPC ZIF HSG ASSY 30CKT

0.5 FPC ZIF HSG ASSY 30CKT

Supplier's Site
Ffc/fpc Connector, Receptacle 30Pos 1Row; Pitch Spacing Molex - 58J9639 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 30Pos 1Row; Pitch Spacing Molex
58J9639
Ffc/fpc Connector, Receptacle 30Pos 1Row; Pitch Spacing Molex 58J9639
FFC/FPC CONNECTOR, RECEPTACLE 30POS 1ROW; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Material:Phosphor BronzeRoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 30POS 1ROW; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52435-3072 58J9639
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, Receptacle 30Pos 1Row; Pitch Spacing Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5348 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers