Molex 0.5 Fpc Zif Smt Ra Assy 30Ckt Embstp Pkg / Molex Molex 52435-3071-TR250

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
0.5 Fpc Zif Smt Ra Assy 30Ckt Embstp Pkg / Molex Molex - 78AC0727 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Smt Ra Assy 30Ckt Embstp Pkg / Molex Molex
78AC0727
0.5 Fpc Zif Smt Ra Assy 30Ckt Embstp Pkg / Molex Molex 78AC0727
0.5 FPC ZIF SMT RA Assy 30Ckt EmbsTp Pkg / Molex

0.5 FPC ZIF SMT RA Assy 30Ckt EmbsTp Pkg / Molex

Supplier's Site Datasheet
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 67AC4682 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
67AC4682
Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex 67AC4682
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:30CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52435 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:30CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52435 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52435-3071-TR250 78AC0727 67AC4682
Product Name 0.5 Fpc Zif Smt Ra Assy 30Ckt Embstp Pkg / Molex Molex Connector, Ffc/fpc, 30Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22039-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Circular Connector Assemblies - 2171-KVI-CP-3-SSD-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line); Panel Mount
Voltage Rating 60 volts
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details