Molex FFC, FPC (FlatFlexible) Connectors - 52435-3033 52435-3033

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003644-52435-3033 Number of Positions: 30 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Housing Material: Nylon Actuator Material: Glass, Polyphenylene Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52435-3072; 52559-3072; SFV30R1STE1LF; SFV30R-2STE1; 54104-3096; SFV28R-1STE1LF052435 3033; 524353033; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Schedule B: 8536694040, 8536694040 Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003644-52435-3033 Number of Positions: 30 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Housing Material: Nylon Actuator Material: Glass, Polyphenylene Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52435-3072; 52559-3072; SFV30R1STE1LF; SFV30R-2STE1; 54104-3096; SFV28R-1STE1LF052435 3033; 524353033; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Schedule B: 8536694040, 8536694040 Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52435-3033 - 1003644-52435-3033 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52435-3033
1003644-52435-3033
FFC, FPC (FlatFlexible) Connectors - 52435-3033 1003644-52435-3033
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003644-52435-3033 Number of Positions: 30 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Housing Material: Nylon Actuator Material: Glass, Polyphenylene Number of Circuits: 30 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52435-3072; 52559-3072; SFV30R1STE1LF; SFV30R-2STE1; 54104-3096; SFV28R-1STE1LF052435 3033; 524353033; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Schedule B: 8536694040, 8536694040 Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003644-52435-3033
Number of Positions: 30
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Housing Material: Nylon
Actuator Material: Glass, Polyphenylene
Number of Circuits: 30
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52435-3072; 52559-3072; SFV30R1STE1LF; SFV30R-2STE1; 54104-3096; SFV28R-1STE1LF0524353033; 524353033;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Schedule B: 8536694040, 8536694040
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
SMD Electronic Connector
399-52435-3033
SMD Electronic Connector 399-52435-3033
Card Edge Connector, 30 Contact(s), 1 Row(s), Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, White Insulator, Product overview: 52435-3033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52435-3033 can be used for catalog matching and distributor lookup.

Card Edge Connector, 30 Contact(s), 1 Row(s), Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, White Insulator, Product overview: 52435-3033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52435-3033 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.5 Fpc Zif Hsg Assy 30Ckt Embstp Pkg Rohs Compliant Molex - 07X0017 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Hsg Assy 30Ckt Embstp Pkg Rohs Compliant Molex
07X0017
0.5 Fpc Zif Hsg Assy 30Ckt Embstp Pkg Rohs Compliant Molex 07X0017
0.5 FPC ZIF Hsg Assy 30Ckt EmbsTp Pkg RoHS Compliant: Yes

0.5 FPC ZIF Hsg Assy 30Ckt EmbsTp Pkg RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, R/a, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex - 80AH3469 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex
80AH3469
Conn, Ffc/fpc, R/a, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex 80AH3469
CONN, FFC/FPC, R/A, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, R/a, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex - 82AH2734 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex
82AH2734
Conn, Ffc/fpc, R/a, 30Pos, 1Row, 0.5Mm Rohs Compliant Molex 82AH2734
CONN, FFC/FPC, R/A, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 30POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003644-52435-3033 399-52435-3033 52435-3033 07X0017
Product Name FFC, FPC (FlatFlexible) Connectors - 52435-3033 SMD Electronic Connector 0.5 Fpc Zif Hsg Assy 30Ckt Embstp Pkg Rohs Compliant Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details