Molex FFC, FPC (FlatFlexible) Connectors - 52435-2571 52435-2571

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021932-52435-2571 Packaging: Tape and Reel Number of Positions: 25 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 25 Gender: Receptacle Housing Material: Nylon Number of Circuits: 25 Orientation: Right Angle Contact Plating: Gold Material: Bronze Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 2-1734592-5; 52435-2671; 52745-1897; 52437-2471; 1-1734742-8; 1-1734839-8052435257 1; 524352571; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 50 V REACH SVHC: Unknown ELV: Compliant Flammability Rating: UL94 V-0 Contact Location: Top Stackable: No
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021932-52435-2571 Packaging: Tape and Reel Number of Positions: 25 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 25 Gender: Receptacle Housing Material: Nylon Number of Circuits: 25 Orientation: Right Angle Contact Plating: Gold Material: Bronze Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 2-1734592-5; 52435-2671; 52745-1897; 52437-2471; 1-1734742-8; 1-1734839-8052435257 1; 524352571; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 50 V REACH SVHC: Unknown ELV: Compliant Flammability Rating: UL94 V-0 Contact Location: Top Stackable: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52435-2571 - 1021932-52435-2571 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52435-2571
1021932-52435-2571
FFC, FPC (FlatFlexible) Connectors - 52435-2571 1021932-52435-2571
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021932-52435-2571 Packaging: Tape and Reel Number of Positions: 25 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Current Rating: 500 mA Number of Contacts: 25 Gender: Receptacle Housing Material: Nylon Number of Circuits: 25 Orientation: Right Angle Contact Plating: Gold Material: Bronze Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 2-1734592-5; 52435-2671; 52745-1897; 52437-2471; 1-1734742-8; 1-1734839-8052435257 1; 524352571; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 50 V REACH SVHC: Unknown ELV: Compliant Flammability Rating: UL94 V-0 Contact Location: Top Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021932-52435-2571
Packaging: Tape and Reel
Number of Positions: 25
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Current Rating: 500 mA
Number of Contacts: 25
Gender: Receptacle
Housing Material: Nylon
Number of Circuits: 25
Orientation: Right Angle
Contact Plating: Gold
Material: Bronze
Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 2-1734592-5; 52435-2671; 52745-1897; 52437-2471; 1-1734742-8; 1-1734839-80524352571; 524352571;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (AC): 50 V
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-0
Contact Location: Top
Stackable: No

Buy Now
Singapore, Singapore
SMD Electronic Connector
350-52435-2571
SMD Electronic Connector 350-52435-2571
Conn FFC/FPC Connector SKT 25 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 52435-2571 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52435-2571 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 25 POS 0.5mm Solder RA SMD Easy-On™ T/R Product overview: 52435-2571 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52435-2571 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.5 Fpc Zif Smt Ra Assy 25Ckt Embstp Pkg Molex - 56R1699 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Smt Ra Assy 25Ckt Embstp Pkg Molex
56R1699
0.5 Fpc Zif Smt Ra Assy 25Ckt Embstp Pkg Molex 56R1699
0.5 FPC ZIF SMT RA Assy 25Ckt EmbsTp Pkg

0.5 FPC ZIF SMT RA Assy 25Ckt EmbsTp Pkg

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021932-52435-2571 350-52435-2571 56R1699
Product Name FFC, FPC (FlatFlexible) Connectors - 52435-2571 SMD Electronic Connector 0.5 Fpc Zif Smt Ra Assy 25Ckt Embstp Pkg Molex
Termination SMD/SMT SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to TNC Male, Adapter - 9298 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details