Molex Electronic Connector 52435-2472

Description
FFC/FPC RA SMT Connector, 0.5mm Pitch, 24 Pos, Top Contact Product overview: 52435-2472 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52435-2472 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FFC/FPC RA SMT Connector, 0.5mm Pitch, 24 Pos, Top Contact Product overview: 52435-2472 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52435-2472 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
350-52435-2472
Electronic Connector 350-52435-2472
FFC/FPC RA SMT Connector, 0.5mm Pitch, 24 Pos, Top Contact Product overview: 52435-2472 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52435-2472 can be used for catalog matching and distributor lookup.

FFC/FPC RA SMT Connector, 0.5mm Pitch, 24 Pos, Top Contact Product overview: 52435-2472 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52435-2472 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 52435-2472 - 991891-52435-2472 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52435-2472
991891-52435-2472
FFC, FPC (FlatFlexible) Connectors - 52435-2472 991891-52435-2472
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991891-52435-2472 Packaging: Tape & Reel Number of Positions: 24 Pitch: 500 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 24 Gender: Receptacle Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 24 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 50 MΩ Alternative Parts (Cross-Reference): SFV30R1STE1LF; 52437-2472; 52746-1870; 52559-2872; SFV30R-2STE9HLF; SFV28R-1STE9HLF05243 52472; 524352472; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 50 V REACH SVHC: Unknown Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0 Contact Location: Top

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991891-52435-2472
Packaging: Tape & Reel
Number of Positions: 24
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 24
Gender: Receptacle
Housing Material: Nylon
Actuator Material: Polyphenylene
Number of Circuits: 24
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 50 MΩ
Alternative Parts (Cross-Reference): SFV30R1STE1LF; 52437-2472; 52746-1870; 52559-2872; SFV30R-2STE9HLF; SFV28R-1STE9HLF0524352472; 524352472;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Lead Pitch: 500 µm
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0
Contact Location: Top

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 350-52435-2472 991891-52435-2472
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52435-2472
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Connectors - NCM-MCB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details