Molex SMD 50V 500mA Electronic Connector 52435-2471

Description
24 Pos 0.5mm FFC/FPC Conn, RA Solder SMD, 50V, 500mA, Gold Product overview: 52435-2471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52435-2471 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24 Pos 0.5mm FFC/FPC Conn, RA Solder SMD, 50V, 500mA, Gold Product overview: 52435-2471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52435-2471 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 500mA Electronic Connector
399-52435-2471
SMD 50V 500mA Electronic Connector 399-52435-2471
24 Pos 0.5mm FFC/FPC Conn, RA Solder SMD, 50V, 500mA, Gold Product overview: 52435-2471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52435-2471 can be used for catalog matching and distributor lookup.

24 Pos 0.5mm FFC/FPC Conn, RA Solder SMD, 50V, 500mA, Gold Product overview: 52435-2471 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52435-2471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1698 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1698
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1698
CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:Easy-On 52435 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:Easy-On 52435 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 28X2828 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex
28X2828
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex 28X2828
CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:Easy-On 52435 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:Easy-On 52435 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 74AC3002 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex
74AC3002
Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex 74AC3002
CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:Easy-On 52435 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 24POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:Easy-On 52435 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site
Connectors - 52435-2471 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52435-2471
Connectors 52435-2471
FFC & FPC Connectors RA SMT ZIF TOP 24P GOLD

FFC & FPC Connectors RA SMT ZIF TOP 24P GOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-52435-2471 52435-2471 56R1698 52435-2471
Product Name SMD 50V 500mA Electronic Connector Connector, Ffc/fpc, 24Pos, 1Row, 0.5Mm; Pitch Spacing Molex Connectors
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details