Molex Cable Assembly 52435-2433

Description
Conn, Ffc/Fpc, R/A, 24Pos, 1Row, 0.5Mm Rohs Compliant: Yes |Molex 52435-2433 Product overview: 52435-2433 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52435-2433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn, Ffc/Fpc, R/A, 24Pos, 1Row, 0.5Mm Rohs Compliant: Yes |Molex 52435-2433 Product overview: 52435-2433 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52435-2433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 458-52435-2433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
458-52435-2433
Cable Assembly 458-52435-2433
Conn, Ffc/Fpc, R/A, 24Pos, 1Row, 0.5Mm Rohs Compliant: Yes |Molex 52435-2433 Product overview: 52435-2433 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52435-2433 can be used for catalog matching and distributor lookup.

Conn, Ffc/Fpc, R/A, 24Pos, 1Row, 0.5Mm Rohs Compliant: Yes |Molex 52435-2433 Product overview: 52435-2433 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52435-2433 can be used for catalog matching and distributor lookup.

Supplier's Site
Flat Flex Cables (FFC, FPC) - 52435-2433 - 856422-52435-2433 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 52435-2433
856422-52435-2433
Flat Flex Cables (FFC, FPC) - 52435-2433 856422-52435-2433
Manufacturer: Molex, LLC Win Source Part Number: 856422-52435-2433 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 856422-52435-2433
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 458-52435-2433 856422-52435-2433
Product Name Cable Assembly Flat Flex Cables (FFC, FPC) - 52435-2433
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/203-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers