Molex Pc Board Connector; Gender Molex 52435-2272

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Pc Board Connector; Gender Molex - 58J9631 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Connector; Gender Molex
58J9631
Pc Board Connector; Gender Molex 58J9631
PC Board Connector; Gender:Receptacle; No. of Contacts:22; Pitch Spacing:0.5mm; Contact Material:Phosphor Bronze; Contact Plating:Tin; No. of Rows:1; Series:52435; Body Material:PA Polyamide (Nylon) 4/6 RoHS Compliant: Yes

PC Board Connector; Gender:Receptacle; No. of Contacts:22; Pitch Spacing:0.5mm; Contact Material:Phosphor Bronze; Contact Plating:Tin; No. of Rows:1; Series:52435; Body Material:PA Polyamide (Nylon) 4/6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52435-2272 58J9631
Product Name Pc Board Connector; Gender Molex
Unlock Full Specs
to access all available technical data

Similar Products