The Molex 25M4403 is a 2.00mm pitch board-to-board receptacle connector designed for right-angle mounting. It features a single row with six circuits, making it suitable for various signal applications. The connector is constructed from polyester resin and utilizes phosphor bronze for the metal components, with tin plating for both mating and termination interfaces. It supports a maximum current of 1.5A and a voltage of up to 125V. The recommended PCB thickness for optimal performance is 1.60mm, and it is rated for a temperature range of -40°C to +105°C. The connector is packaged in trays and is compliant with RoHS standards. It is important to note that the connector does not have a PCB locator and is not surface mount compatible.
Connector
CONNECTOR, RCPT, 6POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
Board to Board & Mezzanine Connectors 2MM SR RA 6P RCPT FRCTN LCK BD-TO-BD
| Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52418-0610 | 25M4403 | 514-52418-0610 |
| Product Name | Connector, Rcpt, 6Pos, 1Row, 2Mm; Connector Systems Molex | Board to Board & Mezzanine Connectors 2MM SR RA 6P RCPT FRCTN LCK BD-TO-BD | |
| Connector Type | Board to Board Connector | Board to Board Connector | |
| Mounting | Through Hole Mount Right Angle | Through Hole | |
| Geometry | Right Angle; Right Angle |