Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987817-52365-1891
Packaging: Tape & Reel (TR)
Number of Positions: 18
Pitch: 990.6 µm
Connector Type: Receptacle
Number of Rows: 2
Row Spacing: 1.4478 mm
Termination: Solder
Contact Material: Bronze
Number of Contacts: 18
Gender: Female
Length: 12.7 mm
Housing Material: Nylon
Contact Plating: Tin
Height: 4 mm
Width: 3.15 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Flammability Rating: UL94 V-0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987817-52365-1891 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 52365-1891 |