Molex Flat Flex Cables (FFC, FPC) - 0522711279 522711279

Description
Manufacturer: Molex, LLC Win Source Part Number: 856419-0522711279 Series: 52271 Features: Position Connector Package: Reel - TR Family Name: 052271 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM3752DKR, WM3752CT, WM3752DKRINACTIVE, WM3752DKR-ND, WM7960TR, 52271-1279, 522711279, WM3752CTINACTIVE, WM3752TR, WM3752TR-ND, WM3752TRINACTIVE, WM3752CT-ND, WM7960CT, WM7960DKR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856419-0522711279 Series: 52271 Features: Position Connector Package: Reel - TR Family Name: 052271 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM3752DKR, WM3752CT, WM3752DKRINACTIVE, WM3752DKR-ND, WM7960TR, 52271-1279, 522711279, WM3752CTINACTIVE, WM3752TR, WM3752TR-ND, WM3752TRINACTIVE, WM3752CT-ND, WM7960CT, WM7960DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522711279
856419-0522711279
Flat Flex Cables (FFC, FPC) - 0522711279 856419-0522711279
Manufacturer: Molex, LLC Win Source Part Number: 856419-0522711279 Series: 52271 Features: Position Connector Package: Reel - TR Family Name: 052271 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM3752DKR, WM3752CT, WM3752DKRINACTIVE, WM3752DKR-ND, WM7960TR, 52271-1279, 522711279, WM3752CTINACTIVE, WM3752TR, WM3752TR-ND, WM3752TRINACTIVE, WM3752CT-ND, WM7960CT, WM7960DKR

Manufacturer: Molex, LLC
Win Source Part Number: 856419-0522711279
Series: 52271
Features: Position Connector
Package: Reel - TR
Family Name: 052271
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM3752DKR, WM3752CT, WM3752DKRINACTIVE, WM3752DKR-ND, WM7960TR, 52271-1279, 522711279, WM3752CTINACTIVE, WM3752TR, WM3752TR-ND, WM3752TRINACTIVE, WM3752CT-ND, WM7960CT, WM7960DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856419-0522711279
Product Name Flat Flex Cables (FFC, FPC) - 0522711279
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details