Molex Hard To Find - 0522711079 522711079

Description
Manufacturer: Molex Win Source Part Number: 1120689-0522711079 Packaging: Reel Number of Positions: 10 Pitch: 0.039" (1.00mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4μin (1.00μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.118" (3.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Mating Cycles: 30 Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1120689-0522711079 Packaging: Reel Number of Positions: 10 Pitch: 0.039" (1.00mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4μin (1.00μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.118" (3.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Mating Cycles: 30 Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0522711079 - 1120689-0522711079 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0522711079
1120689-0522711079
Hard To Find - 0522711079 1120689-0522711079
Manufacturer: Molex Win Source Part Number: 1120689-0522711079 Packaging: Reel Number of Positions: 10 Pitch: 0.039" (1.00mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4μin (1.00μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.118" (3.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Mating Cycles: 30 Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A

Manufacturer: Molex
Win Source Part Number: 1120689-0522711079
Packaging: Reel
Number of Positions: 10
Pitch: 0.039" (1.00mm)
Mounting Style: SMT, Right Angle
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 39.4μin (1.00μm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.118" (3.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Dielectric Material: Polyamide (PA46), Nylon 4/6
Mating Cycles: 30
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A

Buy Now
Futian, Shenzhen, China
Connectors >> FFC/FPC Connectors
522711079
Connectors >> FFC/FPC Connectors 522711079
Slide Lock 10P Bottom Contact Surface Mount,Right Angle 1mm SMD,P=1mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

Slide Lock 10P Bottom Contact Surface Mount,Right Angle 1mm SMD,P=1mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1120689-0522711079 522711079
Product Name Hard To Find - 0522711079 Connectors >> FFC/FPC Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details