Molex Flat Flex Cables (FFC, FPC) - 0522710679 522710679

Description
Manufacturer: Molex, LLC Win Source Part Number: 856418-0522710679 Series: 52271 Features: Position Connector Package: Reel - TR Family Name: 052271 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052271-0679-C, 522710679-C, Q2824268, 052271-0679, WM7955CT, 0522710679-C, 52271-0679, 52271-0679-C, 522710679, 52271-0679-ND, WM7955DKR, WM7955TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856418-0522710679 Series: 52271 Features: Position Connector Package: Reel - TR Family Name: 052271 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052271-0679-C, 522710679-C, Q2824268, 052271-0679, WM7955CT, 0522710679-C, 52271-0679, 52271-0679-C, 522710679, 52271-0679-ND, WM7955DKR, WM7955TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522710679
856418-0522710679
Flat Flex Cables (FFC, FPC) - 0522710679 856418-0522710679
Manufacturer: Molex, LLC Win Source Part Number: 856418-0522710679 Series: 52271 Features: Position Connector Package: Reel - TR Family Name: 052271 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052271-0679-C, 522710679-C, Q2824268, 052271-0679, WM7955CT, 0522710679-C, 52271-0679, 52271-0679-C, 522710679, 52271-0679-ND, WM7955DKR, WM7955TR

Manufacturer: Molex, LLC
Win Source Part Number: 856418-0522710679
Series: 52271
Features: Position Connector
Package: Reel - TR
Family Name: 052271
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052271-0679-C, 522710679-C, Q2824268, 052271-0679, WM7955CT, 0522710679-C, 52271-0679, 52271-0679-C, 522710679, 52271-0679-ND, WM7955DKR, WM7955TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856418-0522710679
Product Name Flat Flex Cables (FFC, FPC) - 0522710679
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details