Connector
26 Pos 1 Row RA Header, 1mm Pitch, Receptacle, SMT Product overview: 52271-2679 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52271-2679 can be used for catalog matching and distributor lookup.
Molex 52271-2679 FPC Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989426-52271-2679
Packaging: Digi-Reel®
Number of Positions: 26
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 26
Gender: Receptacle
Housing Material: Nylon
Number of Circuits: 26
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Material: Bronze
Number of Poles: 26
Categories: FFC,FPC(FlatFlexible
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 52271-2079; 52271-2279; 52271-2269; 30FMN-BMT-A-TF(LF)(S
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.7 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Lead Pitch: 1 mm
Wire/Cable Type: Flat Flex
ELV: Compliant
Flammability Rating: UL94 V-0
Contact Location: Bottom
Stackable: No
CONNECTOR, FFC/FPC, 26POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:26Contacts;
FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 26, Bottom, 1 mm RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52271-2679 | 399-52271-2679 | 5144385 | 989426-52271-2679 | 58J9549 | 98K9771 |
| Product Name | Electronic Connector | FPC Connectors | FFC, FPC (FlatFlexible) Connectors - 52271-2679 | Connector, Ffc/fpc, 26Pos, 1Row, 1Mm; Pitch Spacing Molex | Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 26, Bottom, 1 Mm Rohs Compliant Molex | |
| Termination | Solder | Zif bottom contact | Solder | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | ||||
| Current Rating | 0.5 amps | 0.5 amps | ||||
| Connector Type | FPC / FFC |