The Molex Connector, FFC/FPC, part number 64T4831, features a 1.00mm pitch and accommodates 20 circuits in a single row configuration. It is designed for surface mount applications with a right-angle orientation and a bottom contact position. The connector has a maximum current rating of 0.5A and can handle voltages up to 50V AC/DC. Constructed from phosphor bronze with gold plating for the mating area and tin plating for termination, it offers durability for up to 30 mating cycles. The operating temperature range is from -40°C to +85°C, and it is compliant with RoHS standards. The connector is packaged in embossed tape on a reel for convenient handling and assembly.
Molex 52271-2069 FPC Connector
Molex 52271-2069 FPC Connector
Molex 52271-2069 FPC Connector
Connector
CONNECTOR, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts;
1.0 FPCZIFSMTR/ABtmAu20C
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6706833 | 6706833P | 52271-2069 | 64T4831 | 92M5953 |
| Product Name | FPC Connectors | FPC Connectors | Connector, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Molex | 1.0 Fpczifsmtr/abtmau20Cktembstppkg Molex | |
| Connector Type | FPC / FFC | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Termination | Zif bottom contact | Surface Mount |