1.0 FPC ZIF FOR SMT EMBSTP PK 18CKT
1.0 FPC ZIF For SMT EmbsTp Pkg 18Ckt
Win Source Part Number: 996068-52271-1879
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-52271-1879TR,22
RoHS Status: RoHS non-compliant
18 Pos 1mm FFC/FPC Receptacle, ZIF, SMT, 50V, 500mA Product overview: 52271-1879 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52271-1879 can be used for catalog matching and distributor lookup.
FFC / FPC Board Connector, ZIF, 52271 Series, Surface Mount, Receptacle, 18, Bottom, 1 mm RoHS Compliant: Yes
FFC / FPC Board Connector, ZIF, 52271 Series, Surface Mount, Receptacle, 18, Bottom, 1 mm
| Heilind Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52271-1879 | 323666 | 996068-52271-1879 | 350-52271-1879 | 93K4238 |
| Product Name | Connectors | FPC Connectors | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | 50V 500mA Electronic Connector | Ffc / Fpc Board Connector, Zif, 52271 Series, Surface Mount, Receptacle, 18, Bottom, 1 Mm Rohs Compliant Molex |
| Gender | Female / Jack |