Molex 52271-1679 FPC Connector
Molex 52271-1679 FPC Connector
Molex 52271-1679 FPC Connector
16 Pos 1 Row RA Receptacle, 1mm Pitch, 50V, SMT Product overview: 52271-1679 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52271-1679 can be used for catalog matching and distributor lookup.
Connector
FFC/FPC CONNECTOR, RECEPTACLE 16 POSITION 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts;
FFC / FPC Board Connector, ZIF, 52271 Series, Surface Mount, Receptacle, 16, Bottom, 1 mm RoHS Compliant: Yes
FFC / FPC Board Connector, 52271 Series, Surface Mount, Receptacle, 16, Bottom, 1 mm RoHS Compliant: Yes
FFC/FPC CONNECTOR, RECEPTACLE 16POS 1ROW; Connector Type:FFC / FPC; Gender:Receptacle; Pitch Spacing:1mm; No. of Contacts:16; Contact Plating:Tin; No. of Rows:1; Contact Termination:Surface Mount Horizontal RoHS Compliant: Yes
FFC & FPC Connectors 16CKT R/A SMT ZIF
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5146123 | 5146123P | 350-52271-1679 | 52271-1679 | 58J9539 | 98K9768 | 87K6953 | 52271-1679 |
| Product Name | FPC Connectors | FPC Connectors | 50V Electronic Connector | Ffc/fpc Connector, Receptacle 16 Position 1Row; Pitch Spacing Molex | Ffc / Fpc Board Connector, Zif, 52271 Series, Surface Mount, Receptacle, 16, Bottom, 1 Mm Rohs Compliant Molex | Ffc/fpc Connector, Receptacle 16Pos 1Row; Connector Type Molex | Connectors | |
| Connector Type | FPC / FFC | |||||||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||||
| Termination | Zif bottom contact | Solder | Surface Mount | Surface Mount Horizontal | ||||
| Mounting | Surface mount |