Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012445-52271-1590
Pitch: 1 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Current Rating: 500 mA
Housing Material: Nylon
Number of Circuits: 15
Orientation: Right Angle
Contact Plating: Tin
Number of Pins: 15
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 52271-15900522711590
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (AC): 50 V
Wire/Cable Type: Flat Flex
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012445-52271-1590 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 52271-1590 |